IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > data projectors > Acer EY.J5301.001/COMPLETE

P1265

Brand: Acer
Product code: EY.J5301.001/COMPLETE
EAN/UPC code:
Category: data projectors 
Release date: 31 May 2008
Info modified on: 05 Sep 2008 11:24:37
 PDF specs

XGA Resolution, 2400 ANSI Lumens, 3000 hours lamp life (standard), 2000:1 Contrast Ratio, 3.0 Kg, 2 Data Inputs, Monitor Re-drive
EY.J5301.001/COMPLETE Acer
44k

The Acer P1265 is ideal for education sector and SMB users who are after superior-quality digital projection, without the prohibitive costs of enhanced brightness and portable connectivity. Featuring native XGA (1024 x 768) resolution, 2400 ANSI Lumens brightness, a 6-segment color wheel, a DVI-I port and Acer ColorBoost and SmartFormat technologies, the Acer P1265 projects vivid, colorful details ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2400 ANSI lumens
Projection technology DLP
Native resolution 1024 x 768
Contrast ratio (typical) 2000:1
Digital zoom 2 x
Aspect ratio 4:3, 16:9
Number of colours 16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image size 0.58 - 7.62 m
Uniformity 90 %
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 3000 h
Lamp power 180 W
Lamp type P-VIP
Lens system
Projection lens F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frequency
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 KHz
Connectivity
S-Video in
Composite video in
USB 2.0 ports quantity 1
DVI port
RS-232 port 1
PC Audio in
VGA (D-Sub) ports quantity 1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H 299 x 229 x 93 mm
Weight 3000 g
Sound emission
Noise level 28 dB